Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - Linear
/ Rohm Semiconductor BA040LBSG-TR
BA040LBSG-TR
Obsolete
PMIC - Voltage Regulators - Linear
Description:
IC REG LINEAR 4V 150MA SMP5
Manufacturer:
Rohm Semiconductor
Datasheet:
BA040LBSG-TR Datasheet
History Price: Obsolete
In Stock: 12480
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BA040LBSG-TR vs BA05FP-E2
Part No
BA040LBSG-TR
BA05FP-E2
Category
PMIC - Voltage Regulators - Linear
PMIC - Voltage Regulators - Linear
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Not For New Designs
Output Configuration
Positive
Positive
Output Type
Fixed
Fixed
Number of Regulators
1
1
Voltage - Input (Max)
7V
25V
Voltage - Output (Min/Fixed)
4V
5V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
0.15V @ 50mA
-
Current - Output
150mA
1A
Current - Quiescent (Iq)
150 μA
2.5 mA
Current - Supply (Max)
-
5 mA
PSRR
66dB ~ 56dB (400Hz)
55dB (120Hz)
Control Features
Enable
-
Protection Features
Over Current, Over Temperature
Over Current, Over Temperature, Over Voltage
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
SC-74A, SOT-753
TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package
SMP5
TO-252