Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - Linear
/ Rohm Semiconductor BA05T
BA05T
Not For New Designs
PMIC - Voltage Regulators - Linear
Description:
IC REG LINEAR 5V 1A TO220FP
Manufacturer:
Rohm Semiconductor
Datasheet:
BA05T Datasheet
History Price: $2.29000
In Stock: 23040
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BA05T vs BA00BC0WF-E2
Part No
BA05T
BA00BC0WF-E2
Category
PMIC - Voltage Regulators - Linear
PMIC - Voltage Regulators - Linear
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Not For New Designs
Not For New Designs
Output Configuration
Positive
Positive
Output Type
Fixed
Adjustable
Number of Regulators
1
1
Voltage - Input (Max)
25V
16V
Voltage - Output (Min/Fixed)
5V
1.5V
Voltage - Output (Max)
-
12V
Voltage Dropout (Max)
-
0.5V @ 500mA
Current - Output
1A
500mA
Current - Quiescent (Iq)
2.5 mA
130 μA
Current - Supply (Max)
5 mA
-
PSRR
55dB (120Hz)
55dB (120Hz)
Control Features
-
-
Protection Features
Over Current, Over Temperature, Over Voltage
Over Current, Over Temperature
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 105 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
TO-220-3 Full Pack
8-SOIC (0.173", 4.40mm Width)
Supplier Device Package
TO-220FP
8-SOP