☰
BA07FP-E2
BA07FP-E2
Active
Description:  IC REG LINEAR 7V 1A TO252-3
Manufacturer:  Rohm Semiconductor
Datasheet:   BA07FP-E2 Datasheet
History Price: Active
In Stock: 30920
BA07FP-E2 vs BA00BC0WF-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Not For New Designs
Output Configuration
Positive
Positive
Output Type
Fixed
Adjustable
Number of Regulators
1
1
Voltage - Input (Max)
25V
16V
Voltage - Output (Min/Fixed)
7V
1.5V
Voltage - Output (Max)
-
12V
Voltage Dropout (Max)
-
0.5V @ 500mA
Current - Output
1A
500mA
Current - Quiescent (Iq)
2.5 mA
130 μA
Current - Supply (Max)
5 mA
-
PSRR
55dB (120Hz)
55dB (120Hz)
Control Features
-
-
Protection Features
Over Current, Over Temperature, Over Voltage
Over Current, Over Temperature
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 105 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
TO-252-3, DPak (2 Leads + Tab), SC-63
8-SOIC (0.173", 4.40mm Width)
Supplier Device Package
TO-252
8-SOP