☰
BA08FP-E2
BA08FP-E2
Not For New Designs
Description:  IC REG LINEAR 8V 1A TO252-3
Manufacturer:  Rohm Semiconductor
Datasheet:   BA08FP-E2 Datasheet
History Price: $1.57000
In Stock: 35440
BA08FP-E2 vs BA040LBSG2-TR
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Obsolete
Output Configuration
Positive
Positive
Output Type
Fixed
Fixed
Number of Regulators
1
1
Voltage - Input (Max)
25V
7V
Voltage - Output (Min/Fixed)
8V
4V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
0.5V @ 500mA
0.15V @ 50mA
Current - Output
1A
150mA
Current - Quiescent (Iq)
5 mA
15 μA
Current - Supply (Max)
-
-
PSRR
55dB (120Hz)
66dB ~ 56dB (400Hz)
Control Features
-
Enable
Protection Features
Over Current, Over Temperature, Over Voltage
Over Current, Over Temperature
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
TO-252-3, DPak (2 Leads + Tab), SC-63
SC-74A, SOT-753
Supplier Device Package
TO-252
SMP5