☰
BA09CC0WT
BA09CC0WT
Active
Description:  IC REG LINEAR 9V 1A TO220-5
Manufacturer:  Rohm Semiconductor
Datasheet:   BA09CC0WT Datasheet
History Price: $3.09000
In Stock: 13480
BA09CC0WT vs BA08SFP-E2
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Active
Not For New Designs
Output Configuration
Positive
Positive
Output Type
Fixed
Fixed
Number of Regulators
1
1
Voltage - Input (Max)
25V
25V
Voltage - Output (Min/Fixed)
9V
8V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
-
-
Current - Output
1A
1A
Current - Quiescent (Iq)
2.5 mA
2.5 mA
Current - Supply (Max)
5 mA
5 mA
PSRR
55dB (120Hz)
55dB (120Hz)
Control Features
Enable
Enable
Protection Features
Over Current, Over Temperature, Over Voltage
Over Current, Over Temperature, Over Voltage
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
TO-220-5 Full Pack
TO-252-5, DPak (4 Leads + Tab), TO-252AD
Supplier Device Package
TO-220FP-5
TO-252-5