☰
BA10324A
BA10324A
Obsolete
Description:  IC OPAMP GP 4 CIRCUIT 14DIP
Manufacturer:  Rohm Semiconductor
Datasheet:   BA10324A Datasheet
History Price: Obsolete
In Stock: 32280
BA10324A vs BA10358F-E2
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Active
Amplifier Type
General Purpose
General Purpose
Number of Circuits
4
2
Output Type
-
-
Slew Rate
0.2V/μs
0.2V/μs
Gain Bandwidth Product
500 kHz
500 kHz
-3db Bandwidth
-
-
Current - Input Bias
20 nA
45 nA
Voltage - Input Offset
2 mV
2 mV
Current - Supply
600μA
700μA
Current - Output / Channel
35 mA
20 mA
Voltage - Supply Span (Min)
3 V
3 V
Voltage - Supply Span (Max)
32 V
32 V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
14-DIP (0.300", 7.62mm)
8-SOIC (0.173", 4.40mm Width)
Supplier Device Package
14-DIP
8-SOP