☰
BA10324AF-E1
BA10324AF-E1
Obsolete
Description:  IC OPAMP GP 4 CIRCUIT 14SOP
Manufacturer:  Rohm Semiconductor
History Price: Obsolete
In Stock: 0
BA10324AF-E1 vs BA14741F-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Active
Amplifier Type
General Purpose
General Purpose
Number of Circuits
4
4
Output Type
-
-
Slew Rate
0.2V/μs
1V/μs
Gain Bandwidth Product
500 kHz
2 MHz
-3db Bandwidth
-
-
Current - Input Bias
20 nA
60 nA
Voltage - Input Offset
2 mV
1 mV
Current - Supply
600μA
3mA
Current - Output / Channel
35 mA
20 mA
Voltage - Supply Span (Min)
3 V
4 V
Voltage - Supply Span (Max)
32 V
36 V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-SOIC (0.173", 4.40mm Width)
14-SOIC (0.173", 4.40mm Width)
Supplier Device Package
14-SOP
14-SOP