☰
BA10358F-E2
BA10358F-E2
Active
Description:  IC OPAMP GP 2 CIRCUIT 8SOP
Manufacturer:  Rohm Semiconductor
Datasheet:   BA10358F-E2 Datasheet
History Price: $0.68000
In Stock: 1840
BA10358F-E2 vs BA15218
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Active
Amplifier Type
General Purpose
General Purpose
Number of Circuits
2
2
Output Type
-
-
Slew Rate
0.2V/μs
3V/μs
Gain Bandwidth Product
500 kHz
10 MHz
-3db Bandwidth
-
-
Current - Input Bias
45 nA
50 nA
Voltage - Input Offset
2 mV
500 μV
Current - Supply
700μA
5mA
Current - Output / Channel
20 mA
50 mA
Voltage - Supply Span (Min)
3 V
4 V
Voltage - Supply Span (Max)
32 V
32 V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
8-SOIC (0.173", 4.40mm Width)
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-SOP
8-DIP