☰
BA10FP-E2
BA10FP-E2
Not For New Designs
Description:  IC REG LINEAR 10V 1A TO252-3
Manufacturer:  Rohm Semiconductor
Datasheet:   BA10FP-E2 Datasheet
History Price: $1.64000
In Stock: 25360
BA10FP-E2 vs BA178M06FP-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Active
Output Configuration
Positive
Positive
Output Type
Fixed
Fixed
Number of Regulators
1
1
Voltage - Input (Max)
25V
21V
Voltage - Output (Min/Fixed)
10V
6V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
-
2V @ 500mA (Typ)
Current - Output
1A
500mA
Current - Quiescent (Iq)
2.5 mA
4.5 mA
Current - Supply (Max)
5 mA
6 mA
PSRR
55dB (120Hz)
74dB (120Hz)
Control Features
-
-
Protection Features
Over Current, Over Temperature, Over Voltage
-
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
TO-252-3, DPak (2 Leads + Tab), SC-63
TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package
TO-252
TO-252