☰
BA12ST
BA12ST
Active
Description:  IC REG LINEAR 12V 1A TO220FP-5
Manufacturer:  Rohm Semiconductor
Datasheet:   BA12ST Datasheet
History Price: Active
In Stock: 25360
BA12ST vs BA18BC0FP-E2
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Active
Active
Output Configuration
Positive
Positive
Output Type
Fixed
Fixed
Number of Regulators
1
1
Voltage - Input (Max)
25V
16V
Voltage - Output (Min/Fixed)
12V
1.8V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
-
-
Current - Output
1A
1A
Current - Quiescent (Iq)
2.5 mA
0.5 mA
Current - Supply (Max)
5 mA
900 μA
PSRR
55dB (120Hz)
-
Control Features
Enable
-
Protection Features
Over Current, Over Temperature, Over Voltage
Over Current, Over Temperature
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 105 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
TO-220-5 Full Pack
TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package
TO-220FP-5
TO-252