Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Rohm Semiconductor BA14741F-E2
BA14741F-E2
Active
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC OPAMP GP 4 CIRCUIT 14SOP
Manufacturer:
Rohm Semiconductor
Datasheet:
BA14741F-E2 Datasheet
History Price: $1.63000
In Stock: 24320
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BA14741F-E2 vs BA10324A
Part No
BA14741F-E2
BA10324A
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Obsolete
Amplifier Type
General Purpose
General Purpose
Number of Circuits
4
4
Output Type
-
-
Slew Rate
1V/μs
0.2V/μs
Gain Bandwidth Product
2 MHz
500 kHz
-3db Bandwidth
-
-
Current - Input Bias
60 nA
20 nA
Voltage - Input Offset
1 mV
2 mV
Current - Supply
3mA
600μA
Current - Output / Channel
20 mA
35 mA
Voltage - Supply Span (Min)
4 V
3 V
Voltage - Supply Span (Max)
36 V
32 V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
14-SOIC (0.173", 4.40mm Width)
14-DIP (0.300", 7.62mm)
Supplier Device Package
14-SOP
14-DIP