Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Rohm Semiconductor BA15218
BA15218
Active
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC OPAMP GP 2 CIRCUIT 8DIP
Manufacturer:
Rohm Semiconductor
Datasheet:
BA15218 Datasheet
History Price: Active
In Stock: 10560
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BA15218 vs BA15532F-E2
Part No
BA15218
BA15532F-E2
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Active
Obsolete
Amplifier Type
General Purpose
Audio
Number of Circuits
2
2
Output Type
-
-
Slew Rate
3V/μs
8V/μs
Gain Bandwidth Product
10 MHz
20 MHz
-3db Bandwidth
-
-
Current - Input Bias
50 nA
200 nA
Voltage - Input Offset
500 μV
500 μV
Current - Supply
5mA
8mA
Current - Output / Channel
50 mA
38 mA
Voltage - Supply Span (Min)
4 V
6 V
Voltage - Supply Span (Max)
32 V
40 V
Operating Temperature
-40 ℃ ~ 85 ℃
-20 ℃ ~ 75 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
8-DIP (0.300", 7.62mm)
8-SOIC (0.173", 4.40mm Width)
Supplier Device Package
8-DIP
8-SOP