☰
BA15218F-E2
BA15218F-E2
Active
Description:  IC OPAMP GP 2 CIRCUIT 8SOP
Manufacturer:  Rohm Semiconductor
Datasheet:   BA15218F-E2 Datasheet
History Price: $0.93000
In Stock: 46800
BA15218F-E2 vs BA10358F-E1
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Amplifier Type
General Purpose
General Purpose
Number of Circuits
2
2
Output Type
-
-
Slew Rate
3V/μs
0.2V/μs
Gain Bandwidth Product
10 MHz
500 kHz
-3db Bandwidth
-
-
Current - Input Bias
50 nA
45 nA
Voltage - Input Offset
500 μV
2 mV
Current - Supply
5mA
700μA
Current - Output / Channel
50 mA
20 mA
Voltage - Supply Span (Min)
4 V
3 V
Voltage - Supply Span (Max)
32 V
32 V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.173", 4.40mm Width)
8-SOIC (0.173", 4.40mm Width)
Supplier Device Package
8-SOP
8-SOP