☰
BA15218F
BA15218F
Obsolete
Description:  IC OPAMP GP 2 CIRCUIT 8SOP
Manufacturer:  Rohm Semiconductor
Datasheet:   BA15218F Datasheet
History Price: Obsolete
In Stock: 3680
BA15218F vs BA14741F-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Active
Amplifier Type
General Purpose
General Purpose
Number of Circuits
2
4
Output Type
-
-
Slew Rate
3V/μs
1V/μs
Gain Bandwidth Product
10 MHz
2 MHz
-3db Bandwidth
-
-
Current - Input Bias
50 nA
60 nA
Voltage - Input Offset
500 μV
1 mV
Current - Supply
5mA
3mA
Current - Output / Channel
-
20 mA
Voltage - Supply Span (Min)
4 V
4 V
Voltage - Supply Span (Max)
32 V
36 V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.173", 4.40mm Width)
14-SOIC (0.173", 4.40mm Width)
Supplier Device Package
8-SOP
14-SOP