☰
BA15532F-E2
BA15532F-E2
Obsolete
Description:  IC AUDIO 2 CIRCUIT 8SOP
Manufacturer:  Rohm Semiconductor
Datasheet:   BA15532F-E2 Datasheet
History Price: $1.61000
In Stock: 40460
BA15532F-E2 vs BA10358F-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Active
Amplifier Type
Audio
General Purpose
Number of Circuits
2
2
Output Type
-
-
Slew Rate
8V/μs
0.2V/μs
Gain Bandwidth Product
20 MHz
500 kHz
-3db Bandwidth
-
-
Current - Input Bias
200 nA
45 nA
Voltage - Input Offset
500 μV
2 mV
Current - Supply
8mA
700μA
Current - Output / Channel
38 mA
20 mA
Voltage - Supply Span (Min)
6 V
3 V
Voltage - Supply Span (Max)
40 V
32 V
Operating Temperature
-20 ℃ ~ 75 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.173", 4.40mm Width)
8-SOIC (0.173", 4.40mm Width)
Supplier Device Package
8-SOP
8-SOP