Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - Linear
/ Rohm Semiconductor BA17824FP-E2
BA17824FP-E2
Active
PMIC - Voltage Regulators - Linear
Description:
IC REG LINEAR 24V 1A TO252-3
Manufacturer:
Rohm Semiconductor
Datasheet:
BA17824FP-E2 Datasheet
History Price: $1.54000
In Stock: 22640
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BA17824FP-E2 vs BA178M15CP-E2
Part No
BA17824FP-E2
BA178M15CP-E2
Category
PMIC - Voltage Regulators - Linear
PMIC - Voltage Regulators - Linear
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Output Configuration
Positive
Positive
Output Type
Fixed
Fixed
Number of Regulators
1
1
Voltage - Input (Max)
33V
30V
Voltage - Output (Min/Fixed)
24V
15V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
2V @ 1A (Typ)
2V @ 500mA (Typ)
Current - Output
1A
500mA
Current - Quiescent (Iq)
4.5 mA
4.5 mA
Current - Supply (Max)
6 mA
6 mA
PSRR
58dB (120Hz)
60dB (120Hz)
Control Features
-
-
Protection Features
-
-
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
TO-252-3, DPak (2 Leads + Tab), SC-63
TO-220-3 Cropped Leads
Supplier Device Package
TO-252
TO-220CP-3