☰
BA178M08FP-E2
BA178M08FP-E2
Active
Description:  IC REG LINEAR 8V 500MA TO252-3
Manufacturer:  Rohm Semiconductor
History Price: $1.04000
In Stock: 40080
BA178M08FP-E2 vs BA18DD0WT
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Active
Output Configuration
Positive
Positive
Output Type
Fixed
Fixed
Number of Regulators
1
1
Voltage - Input (Max)
23V
25V
Voltage - Output (Min/Fixed)
8V
1.8V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
2V @ 500mA (Typ)
0.7V @ 2A
Current - Output
500mA
2A
Current - Quiescent (Iq)
4.5 mA
120 μA
Current - Supply (Max)
6 mA
-
PSRR
69dB (120Hz)
55dB (120Hz)
Control Features
-
Enable
Protection Features
-
Over Current, Over Temperature, Over Voltage
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
TO-252-3, DPak (2 Leads + Tab), SC-63
TO-220-5 Full Pack
Supplier Device Package
TO-252
TO-220FP-5