☰
BA178M09CP-E2
BA178M09CP-E2
Active
Description:  IC REG LINEAR 9V 500MA TO220-3
Manufacturer:  Rohm Semiconductor
History Price: $1.76000
In Stock: 15960
BA178M09CP-E2 vs BA1117FP-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Output Configuration
Positive
Positive
Output Type
Fixed
Adjustable
Number of Regulators
1
1
Voltage - Input (Max)
26V
10V
Voltage - Output (Min/Fixed)
9V
1.25V
Voltage - Output (Max)
-
8.6V
Voltage Dropout (Max)
2V @ 500mA (Typ)
1.4V @ 1A
Current - Output
500mA
1A
Current - Quiescent (Iq)
4.5 mA
-
Current - Supply (Max)
6 mA
-
PSRR
67dB (120Hz)
75dB (120Hz)
Control Features
-
-
Protection Features
-
Over Current, Over Temperature
Operating Temperature
-40 ℃ ~ 85 ℃
-20 ℃ ~ 105 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
TO-220-3 Cropped Leads
TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package
TO-220-3
TO-252