☰
BA178M09CP-E2
BA178M09CP-E2
Active
Description:  IC REG LINEAR 9V 500MA TO220-3
Manufacturer:  Rohm Semiconductor
History Price: $1.76000
In Stock: 26320
BA178M09CP-E2 vs BA17824FP-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Output Configuration
Positive
Positive
Output Type
Fixed
Fixed
Number of Regulators
1
1
Voltage - Input (Max)
26V
33V
Voltage - Output (Min/Fixed)
9V
24V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
2V @ 500mA (Typ)
2V @ 1A (Typ)
Current - Output
500mA
1A
Current - Quiescent (Iq)
4.5 mA
4.5 mA
Current - Supply (Max)
6 mA
6 mA
PSRR
67dB (120Hz)
58dB (120Hz)
Control Features
-
-
Protection Features
-
-
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
TO-220-3 Cropped Leads
TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package
TO-220-3
TO-252