Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - Linear
/ Rohm Semiconductor BA178M10CP-E2
BA178M10CP-E2
Active
PMIC - Voltage Regulators - Linear
Description:
IC REG LINEAR 10V 500MA TO220-3
Manufacturer:
Rohm Semiconductor
Datasheet:
BA178M10CP-E2 Datasheet
History Price: $1.04252
In Stock: 5680
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BA178M10CP-E2 vs BA17818CP-E2
Part No
BA178M10CP-E2
BA17818CP-E2
Category
PMIC - Voltage Regulators - Linear
PMIC - Voltage Regulators - Linear
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Output Configuration
Positive
Positive
Output Type
Fixed
Fixed
Number of Regulators
1
1
Voltage - Input (Max)
25V
33V
Voltage - Output (Min/Fixed)
10V
18V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
2V @ 500mA (Typ)
2V @ 1A (Typ)
Current - Output
500mA
1A
Current - Quiescent (Iq)
4.5 mA
4.5 mA
Current - Supply (Max)
6 mA
6 mA
PSRR
66dB (120Hz)
61dB (120Hz)
Control Features
-
-
Protection Features
-
-
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
TO-220-3 Cropped Leads
TO-220-3 Cropped Leads
Supplier Device Package
TO-220-3
TO-220CP-3