Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - Linear
/ Rohm Semiconductor BA18DD0WT
BA18DD0WT
Active
PMIC - Voltage Regulators - Linear
Description:
IC REG LINEAR 1.8V 2A TO220FP-5
Manufacturer:
Rohm Semiconductor
Datasheet:
BA18DD0WT Datasheet
History Price: $2.18366
In Stock: 26800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BA18DD0WT vs BA178M20FP-E2
Part No
BA18DD0WT
BA178M20FP-E2
Category
PMIC - Voltage Regulators - Linear
PMIC - Voltage Regulators - Linear
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Active
Active
Output Configuration
Positive
Positive
Output Type
Fixed
Fixed
Number of Regulators
1
1
Voltage - Input (Max)
25V
33V
Voltage - Output (Min/Fixed)
1.8V
20V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
0.7V @ 2A
2V @ 500mA (Typ)
Current - Output
2A
500mA
Current - Quiescent (Iq)
120 μA
4.5 mA
Current - Supply (Max)
-
6 mA
PSRR
55dB (120Hz)
58dB (120Hz)
Control Features
Enable
-
Protection Features
Over Current, Over Temperature, Over Voltage
-
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
TO-220-5 Full Pack
TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package
TO-220FP-5
TO-252