Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Rohm Semiconductor BA2115FVM-TR
BA2115FVM-TR
Active
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC AUDIO 2 CIRCUIT 8MSOP
Manufacturer:
Rohm Semiconductor
Datasheet:
BA2115FVM-TR Datasheet
History Price: $0.97000
In Stock: 12400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BA2115FVM-TR vs BA2902SF-E2
Part No
BA2115FVM-TR
BA2902SF-E2
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Amplifier Type
Audio
General Purpose
Number of Circuits
2
4
Output Type
-
-
Slew Rate
4V/μs
0.2V/μs
Gain Bandwidth Product
12 MHz
500 kHz
-3db Bandwidth
-
-
Current - Input Bias
150 nA
20 nA
Voltage - Input Offset
1 mV
2 mV
Current - Supply
3.5mA
700μA
Current - Output / Channel
90 mA
30 mA
Voltage - Supply Span (Min)
2 V
3 V
Voltage - Supply Span (Max)
14 V
32 V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 105 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-VSSOP, 8-MSOP (0.110", 2.80mm Width)
14-SOIC (0.173", 4.40mm Width)
Supplier Device Package
8-MSOP
14-SOP