☰
BA2902F-E2
BA2902F-E2
Active
Description:  IC OPAMP GP 4 CIRCUIT 14SOP
Manufacturer:  Rohm Semiconductor
Datasheet:   BA2902F-E2 Datasheet
History Price: $1.42000
In Stock: 5520
BA2902F-E2 vs BA2115FVM-TR
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Amplifier Type
General Purpose
Audio
Number of Circuits
4
2
Output Type
-
-
Slew Rate
0.2V/μs
4V/μs
Gain Bandwidth Product
500 kHz
12 MHz
-3db Bandwidth
-
-
Current - Input Bias
20 nA
150 nA
Voltage - Input Offset
2 mV
1 mV
Current - Supply
700μA
3.5mA
Current - Output / Channel
30 mA
90 mA
Voltage - Supply Span (Min)
3 V
2 V
Voltage - Supply Span (Max)
32 V
14 V
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-SOIC (0.173", 4.40mm Width)
8-VSSOP, 8-MSOP (0.110", 2.80mm Width)
Supplier Device Package
14-SOP
8-MSOP