☰
BA2902SFV-E2
BA2902SFV-E2
Active
Description:  IC OPAMP GP 4 CIRCUIT 14SSOPB
Manufacturer:  Rohm Semiconductor
History Price: $1.10000
In Stock: 28000
BA2902SFV-E2 vs BA2904WFV-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Not For New Designs
Amplifier Type
General Purpose
General Purpose
Number of Circuits
4
2
Output Type
-
-
Slew Rate
0.2V/μs
0.2V/μs
Gain Bandwidth Product
500 kHz
500 kHz
-3db Bandwidth
-
-
Current - Input Bias
20 nA
45 nA
Voltage - Input Offset
2 mV
2 mV
Current - Supply
700μA
500μA
Current - Output / Channel
30 mA
30 mA
Voltage - Supply Span (Min)
3 V
3 V
Voltage - Supply Span (Max)
32 V
32 V
Operating Temperature
-40 ℃ ~ 105 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-LSSOP (0.173", 4.40mm Width)
8-LSSOP (0.173", 4.40mm Width)
Supplier Device Package
14-SSOP-B
8-SSOP-B