☰
BA2903FV-E2
BA2903FV-E2
Active
Description:  IC COMPARATOR 2 GEN PUR 8SSOP
Manufacturer:  Rohm Semiconductor
Datasheet:   BA2903FV-E2 Datasheet
History Price: $1.02000
In Stock: 34480
BA2903FV-E2 vs BA2903YFVM-CTR
Series
-
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Type
General Purpose
General Purpose
Number of Elements
2
2
Output Type
Open Collector
Open Collector
Voltage - Supply, Single/Dual (?
2V ~ 36V, ?V ~ 18V
2V ~ 36V, ?V ~ 18V
Voltage - Input Offset (Max)
7mV @ 5V
4mV @ 5V
Current - Input Bias (Max)
0.25μA @ 5V
0.25μA @ 5V
Current - Output (Typ)
16mA @ 5V
16mA @ 5V
Current - Quiescent (Max)
1mA
1mA
CMRR, PSRR (Typ)
-
-
Propagation Delay (Max)
-
-
Hysteresis
-
-
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Package / Case
8-LSSOP (0.173", 4.40mm Width)
8-VSSOP, 8-MSOP (0.110", 2.80mm Width)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
8-SSOP-B
8-MSOP