Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Comparators
/ Rohm Semiconductor BA2903HFVM-CTR
BA2903HFVM-CTR
Not For New Designs
Linear - Comparators
Description:
IC COMPARATOR 2 GEN PUR 8MSOP
Manufacturer:
Rohm Semiconductor
Datasheet:
BA2903HFVM-CTR Datasheet
History Price: $1.57000
In Stock: 20720
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BA2903HFVM-CTR vs BA2901FV-E2
Part No
BA2903HFVM-CTR
BA2901FV-E2
Category
Linear - Comparators
Linear - Comparators
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Active
Type
General Purpose
General Purpose
Number of Elements
2
4
Output Type
Open Collector
Open Collector
Voltage - Supply, Single/Dual (?
2V ~ 36V, ?V ~ 18V
2V ~ 36V, ?V ~ 18V
Voltage - Input Offset (Max)
7mV @ 5V
7mV @ 5V
Current - Input Bias (Max)
0.25μA @ 5V
0.25μA @ 5V
Current - Output (Typ)
16mA @ 5V
16mA @ 5V
Current - Quiescent (Max)
1mA
2mA
CMRR, PSRR (Typ)
-
-
Propagation Delay (Max)
-
-
Hysteresis
-
-
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Package / Case
8-VSSOP, 8-MSOP (0.110", 2.80mm Width)
14-LSSOP (0.173", 4.40mm Width)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
8-MSOP
14-SSOP-B