☰
BA2904FV-E2
BA2904FV-E2
Active
Description:  IC OPAMP GP 2 CIRCUIT 8SSOPB
Manufacturer:  Rohm Semiconductor
Datasheet:   BA2904FV-E2 Datasheet
History Price: $1.04000
In Stock: 22960
BA2904FV-E2 vs BA2904WFV-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Not For New Designs
Amplifier Type
General Purpose
General Purpose
Number of Circuits
2
2
Output Type
-
-
Slew Rate
0.2V/μs
0.2V/μs
Gain Bandwidth Product
500 kHz
500 kHz
-3db Bandwidth
-
-
Current - Input Bias
20 nA
45 nA
Voltage - Input Offset
2 mV
2 mV
Current - Supply
700μA
500μA
Current - Output / Channel
30 mA
30 mA
Voltage - Supply Span (Min)
3 V
3 V
Voltage - Supply Span (Max)
32 V
32 V
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-LSSOP (0.173", 4.40mm Width)
8-LSSOP (0.173", 4.40mm Width)
Supplier Device Package
8-SSOP-B
8-SSOP-B