☰
BA30BC0FP-E2
BA30BC0FP-E2
Active
Description:  IC REG LINEAR 3V 1A TO252-3
Manufacturer:  Rohm Semiconductor
History Price: $1.63000
In Stock: 1000
BA30BC0FP-E2 vs BA3272FP-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Obsolete
Output Configuration
Positive
Positive
Output Type
Fixed
Fixed
Number of Regulators
1
1
Voltage - Input (Max)
16V
16V
Voltage - Output (Min/Fixed)
3V
2.5V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
-
0.5V @ 500mA
Current - Output
1A
1A
Current - Quiescent (Iq)
0.5 mA
900 μA
Current - Supply (Max)
900 μA
-
PSRR
-
55dB (120Hz)
Control Features
-
-
Protection Features
Over Current, Over Temperature
Over Current, Over Temperature
Operating Temperature
-40 ℃ ~ 105 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
TO-252-3, DPak (2 Leads + Tab), SC-63
TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package
TO-252
TO-252