☰
BA3121F-E2
BA3121F-E2
Active
Description:  IC AMP CLASS AB STEREO 8SOP
Manufacturer:  Rohm Semiconductor
Datasheet:   BA3121F-E2 Datasheet
History Price: $1.58000
In Stock: 32800
BA3121F-E2 vs BA3430FS
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Obsolete
Type
Class AB
Class AB
Output Type
2-Channel (Stereo)
2-Channel (Stereo)
Max Output Power x Channels @ Load
-
-
Voltage - Supply
4V ~ 18V
7V ~ 18V
Features
-
-
Mounting Type
Surface Mount
Surface Mount
Operating Temperature
-30 ℃ ~ 85 ℃ (TA)
-30 ℃ ~ 85 ℃ (TA)
Supplier Device Package
8-SOP
24-SSOP-A
Package / Case
8-SOIC (0.173", 4.40mm Width)
24-SOP (0.213", 5.40mm Width)