Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Rohm Semiconductor BA3131FS-E2
BA3131FS-E2
Not For New Designs
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC AUDIO 2 CIRCUIT 20SSOPA
Manufacturer:
Rohm Semiconductor
Datasheet:
BA3131FS-E2 Datasheet
History Price: $1.62750
In Stock: 19760
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BA3131FS-E2 vs BA3404F-E2
Part No
BA3131FS-E2
BA3404F-E2
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Active
Amplifier Type
Audio
General Purpose
Number of Circuits
2
2
Output Type
-
Push-Pull
Slew Rate
1.2V/μs
1.2V/μs
Gain Bandwidth Product
2.6 MHz
1.2 MHz
-3db Bandwidth
-
-
Current - Input Bias
50 nA
70 nA
Voltage - Input Offset
500 μV
2 mV
Current - Supply
4.9mA
2mA
Current - Output / Channel
-
30 mA
Voltage - Supply Span (Min)
6 V
4 V
Voltage - Supply Span (Max)
16 V
36 V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-SOP (0.213", 5.40mm Width)
8-SOIC (0.173", 4.40mm Width)
Supplier Device Package
20-SSOP-A
8-SOP