☰
BA3131FS-E2
BA3131FS-E2
Not For New Designs
Description:  IC AUDIO 2 CIRCUIT 20SSOPA
Manufacturer:  Rohm Semiconductor
Datasheet:   BA3131FS-E2 Datasheet
History Price: $1.62750
In Stock: 25280
BA3131FS-E2 vs BA3474FV-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Active
Amplifier Type
Audio
General Purpose
Number of Circuits
2
4
Output Type
-
-
Slew Rate
1.2V/μs
10V/μs
Gain Bandwidth Product
2.6 MHz
4 MHz
-3db Bandwidth
-
-
Current - Input Bias
50 nA
100 nA
Voltage - Input Offset
500 μV
1.5 mV
Current - Supply
4.9mA
8mA
Current - Output / Channel
-
30 mA
Voltage - Supply Span (Min)
6 V
3 V
Voltage - Supply Span (Max)
16 V
36 V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-SOP (0.213", 5.40mm Width)
14-LSSOP (0.173", 4.40mm Width)
Supplier Device Package
20-SSOP-A
14-SSOP-B