Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - Linear
/ Rohm Semiconductor BA3257FP-E2
BA3257FP-E2
Not For New Designs
PMIC - Voltage Regulators - Linear
Description:
IC REG LIN POS ADJ 1A/1A TO252-5
Manufacturer:
Rohm Semiconductor
Datasheet:
BA3257FP-E2 Datasheet
History Price: $1.23150
In Stock: 2960
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BA3257FP-E2 vs BA30BC0WT
Part No
BA3257FP-E2
BA30BC0WT
Category
PMIC - Voltage Regulators - Linear
PMIC - Voltage Regulators - Linear
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Not For New Designs
Active
Output Configuration
Positive
Positive
Output Type
Adjustable (Fixed)
Fixed
Number of Regulators
2
1
Voltage - Input (Max)
14V
16V
Voltage - Output (Min/Fixed)
1.25V (3.3V)
3V
Voltage - Output (Max)
12.7V
-
Voltage Dropout (Max)
1.3V @ 1A, 1.3V @ 1A
-
Current - Output
1A, 1A
1A
Current - Quiescent (Iq)
3 mA
0.5 mA
Current - Supply (Max)
5 mA
900 μA
PSRR
-
55dB (120Hz)
Control Features
-
Enable
Protection Features
Over Current, Over Temperature
Over Current, Over Temperature
Operating Temperature
0 ℃ ~ 85 ℃
-40 ℃ ~ 105 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
TO-252-5, DPak (4 Leads + Tab), TO-252AD
TO-220-5 Full Pack
Supplier Device Package
TO-252-5
TO-220FP-5