☰
BA3257FP-E2
BA3257FP-E2
Not For New Designs
Description:  IC REG LIN POS ADJ 1A/1A TO252-5
Manufacturer:  Rohm Semiconductor
Datasheet:   BA3257FP-E2 Datasheet
History Price: $1.23150
In Stock: 2960
BA3257FP-E2 vs BA30DD0WT
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Not For New Designs
Active
Output Configuration
Positive
Positive
Output Type
Adjustable (Fixed)
Fixed
Number of Regulators
2
1
Voltage - Input (Max)
14V
25V
Voltage - Output (Min/Fixed)
1.25V (3.3V)
3V
Voltage - Output (Max)
12.7V
-
Voltage Dropout (Max)
1.3V @ 1A, 1.3V @ 1A
0.7V @ 2A
Current - Output
1A, 1A
2A
Current - Quiescent (Iq)
3 mA
120 μA
Current - Supply (Max)
5 mA
-
PSRR
-
55dB (120Hz)
Control Features
-
Enable
Protection Features
Over Current, Over Temperature
Over Current, Over Temperature, Over Voltage
Operating Temperature
0 ℃ ~ 85 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
TO-252-5, DPak (4 Leads + Tab), TO-252AD
TO-220-5 Full Pack
Supplier Device Package
TO-252-5
TO-220FP-5