☰
BA3272FP-E2
BA3272FP-E2
Obsolete
Description:  IC REG LINEAR 2.5V 1A TO252
Manufacturer:  Rohm Semiconductor
Datasheet:   BA3272FP-E2 Datasheet
History Price: Obsolete
In Stock: 25440
BA3272FP-E2 vs BA33C25FP-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Not For New Designs
Output Configuration
Positive
Positive
Output Type
Fixed
Fixed
Number of Regulators
1
2
Voltage - Input (Max)
16V
16V
Voltage - Output (Min/Fixed)
2.5V
2.5V, 3.3V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
0.5V @ 500mA
-
Current - Output
1A
1A, 1A
Current - Quiescent (Iq)
900 μA
0.8 mA
Current - Supply (Max)
-
1.5 mA
PSRR
55dB (120Hz)
58dB (120Hz)
Control Features
-
-
Protection Features
Over Current, Over Temperature
Over Current, Over Temperature
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 105 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
TO-252-3, DPak (2 Leads + Tab), SC-63
TO-252-5, DPak (4 Leads + Tab), TO-252AD
Supplier Device Package
TO-252
TO-252, (D-Pak)