Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - Linear
/ Rohm Semiconductor BA33C18FP-E2
BA33C18FP-E2
Not For New Designs
PMIC - Voltage Regulators - Linear
Description:
IC REG LIN 1.8V/3.3V 1A/1A TO252
Manufacturer:
Rohm Semiconductor
Datasheet:
BA33C18FP-E2 Datasheet
History Price: $1.16850
In Stock: 27280
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BA33C18FP-E2 vs BA3257FP-E2
Part No
BA33C18FP-E2
BA3257FP-E2
Category
PMIC - Voltage Regulators - Linear
PMIC - Voltage Regulators - Linear
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Not For New Designs
Output Configuration
Positive
Positive
Output Type
Fixed
Adjustable (Fixed)
Number of Regulators
2
2
Voltage - Input (Max)
16V
14V
Voltage - Output (Min/Fixed)
1.8V, 3.3V
1.25V (3.3V)
Voltage - Output (Max)
-
12.7V
Voltage Dropout (Max)
-
1.3V @ 1A, 1.3V @ 1A
Current - Output
1A, 1A
1A, 1A
Current - Quiescent (Iq)
-
3 mA
Current - Supply (Max)
-
5 mA
PSRR
58dB (120Hz)
-
Control Features
-
-
Protection Features
Over Current, Over Temperature
Over Current, Over Temperature
Operating Temperature
-40 ℃ ~ 105 ℃
0 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
TO-252-5, DPak (4 Leads + Tab), TO-252AD
TO-252-5, DPak (4 Leads + Tab), TO-252AD
Supplier Device Package
TO-252-5
TO-252-5