☰
BA33C18FP-E2
BA33C18FP-E2
Not For New Designs
Description:  IC REG LIN 1.8V/3.3V 1A/1A TO252
Manufacturer:  Rohm Semiconductor
History Price: $1.16850
In Stock: 27280
BA33C18FP-E2 vs BA33BC0WFP-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Active
Output Configuration
Positive
Positive
Output Type
Fixed
Fixed
Number of Regulators
2
1
Voltage - Input (Max)
16V
16V
Voltage - Output (Min/Fixed)
1.8V, 3.3V
3.3V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
-
-
Current - Output
1A, 1A
1A
Current - Quiescent (Iq)
-
0.5 mA
Current - Supply (Max)
-
900 μA
PSRR
58dB (120Hz)
55dB (120Hz)
Control Features
-
Enable
Protection Features
Over Current, Over Temperature
Over Current, Over Temperature
Operating Temperature
-40 ℃ ~ 105 ℃
-40 ℃ ~ 105 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
TO-252-5, DPak (4 Leads + Tab), TO-252AD
TO-252-5, DPak (4 Leads + Tab), TO-252AD
Supplier Device Package
TO-252-5
TO-252-5