☰
BA33C25FP-E2
BA33C25FP-E2
Not For New Designs
Description:  IC REG LIN 2.5V/3.3V 1A/1A TO252
Manufacturer:  Rohm Semiconductor
History Price: $1.16850
In Stock: 13520
BA33C25FP-E2 vs BA3257FP-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Not For New Designs
Output Configuration
Positive
Positive
Output Type
Fixed
Adjustable (Fixed)
Number of Regulators
2
2
Voltage - Input (Max)
16V
14V
Voltage - Output (Min/Fixed)
2.5V, 3.3V
1.25V (3.3V)
Voltage - Output (Max)
-
12.7V
Voltage Dropout (Max)
-
1.3V @ 1A, 1.3V @ 1A
Current - Output
1A, 1A
1A, 1A
Current - Quiescent (Iq)
0.8 mA
3 mA
Current - Supply (Max)
1.5 mA
5 mA
PSRR
58dB (120Hz)
-
Control Features
-
-
Protection Features
Over Current, Over Temperature
Over Current, Over Temperature
Operating Temperature
-40 ℃ ~ 105 ℃
0 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
TO-252-5, DPak (4 Leads + Tab), TO-252AD
TO-252-5, DPak (4 Leads + Tab), TO-252AD
Supplier Device Package
TO-252, (D-Pak)
TO-252-5