Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - Linear
/ Rohm Semiconductor BA33DD0WT
BA33DD0WT
Active
PMIC - Voltage Regulators - Linear
Description:
IC REG LINEAR 3.3V 2A TO220FP
Manufacturer:
Rohm Semiconductor
Datasheet:
BA33DD0WT Datasheet
History Price: $3.49000
In Stock: 22240
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BA33DD0WT vs BA30BC0WFP-E2
Part No
BA33DD0WT
BA30BC0WFP-E2
Category
PMIC - Voltage Regulators - Linear
PMIC - Voltage Regulators - Linear
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Active
Active
Output Configuration
Positive
Positive
Output Type
Fixed
Fixed
Number of Regulators
1
1
Voltage - Input (Max)
25V
16V
Voltage - Output (Min/Fixed)
3.3V
3V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
0.7V @ 2A
-
Current - Output
2A
1A
Current - Quiescent (Iq)
120 μA
0.5 mA
Current - Supply (Max)
-
900 μA
PSRR
55dB (120Hz)
55dB (120Hz)
Control Features
Enable
Enable
Protection Features
Over Current, Over Temperature, Over Voltage
Over Current, Over Temperature
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 105 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
TO-220-5 Full Pack
TO-252-5, DPak (4 Leads + Tab), TO-252AD
Supplier Device Package
TO-220FP
TO-252-5