☰
BA3404F-E2
BA3404F-E2
Active
Description:  IC OPAMP GP 2 CIRCUIT 8SOP
Manufacturer:  Rohm Semiconductor
Datasheet:   BA3404F-E2 Datasheet
History Price: $0.59100
In Stock: 12880
BA3404F-E2 vs BA3472YFVM-CTR
Series
-
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Amplifier Type
General Purpose
General Purpose
Number of Circuits
2
2
Output Type
Push-Pull
-
Slew Rate
1.2V/μs
10V/μs
Gain Bandwidth Product
1.2 MHz
4 MHz
-3db Bandwidth
-
-
Current - Input Bias
70 nA
100 nA
Voltage - Input Offset
2 mV
10 mV
Current - Supply
2mA
4mA
Current - Output / Channel
30 mA
30 mA
Voltage - Supply Span (Min)
4 V
3 V
Voltage - Supply Span (Max)
36 V
36 V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.173", 4.40mm Width)
8-VSSOP, 8-MSOP (0.110", 2.80mm Width)
Supplier Device Package
8-SOP
8-MSOP