☰
BA3430F-E2
BA3430F-E2
Obsolete
Description:  IC AMP CLASS AB STEREO 24SOP
Manufacturer:  Rohm Semiconductor
Datasheet:   BA3430F-E2 Datasheet
History Price: Obsolete
In Stock: 27760
BA3430F-E2 vs BA3308FV
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Type
Class AB
Class AB
Output Type
2-Channel (Stereo)
2-Channel (Stereo)
Max Output Power x Channels @ Load
-
-
Voltage - Supply
7V ~ 18V
4.5V ~ 14V
Features
-
-
Mounting Type
Surface Mount
Surface Mount
Operating Temperature
-30 ℃ ~ 80 ℃ (TA)
-25 ℃ ~ 75 ℃ (TA)
Supplier Device Package
24-SOP
14-SSOP-B
Package / Case
24-SOIC (0.213", 5.40mm Width)
14-LSSOP (0.173", 4.40mm Width)