☰
BA3472F-E2
BA3472F-E2
Active
Description:  IC OPAMP GP 2 CIRCUIT 8SOP
Manufacturer:  Rohm Semiconductor
Datasheet:   BA3472F-E2 Datasheet
History Price: $2.62000
In Stock: 5280
BA3472F-E2 vs BA3404F-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Amplifier Type
General Purpose
General Purpose
Number of Circuits
2
2
Output Type
-
Push-Pull
Slew Rate
10V/μs
1.2V/μs
Gain Bandwidth Product
4 MHz
1.2 MHz
-3db Bandwidth
-
-
Current - Input Bias
100 nA
70 nA
Voltage - Input Offset
1.5 mV
2 mV
Current - Supply
4mA
2mA
Current - Output / Channel
30 mA
30 mA
Voltage - Supply Span (Min)
3 V
4 V
Voltage - Supply Span (Max)
36 V
36 V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.173", 4.40mm Width)
8-SOIC (0.173", 4.40mm Width)
Supplier Device Package
8-SOP
8-SOP