Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Rohm Semiconductor BA3472F-E2
BA3472F-E2
Active
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC OPAMP GP 2 CIRCUIT 8SOP
Manufacturer:
Rohm Semiconductor
Datasheet:
BA3472F-E2 Datasheet
History Price: $2.62000
In Stock: 5280
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BA3472F-E2 vs BA3474F-E2
Part No
BA3472F-E2
BA3474F-E2
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Amplifier Type
General Purpose
General Purpose
Number of Circuits
2
4
Output Type
-
-
Slew Rate
10V/μs
10V/μs
Gain Bandwidth Product
4 MHz
4 MHz
-3db Bandwidth
-
-
Current - Input Bias
100 nA
100 nA
Voltage - Input Offset
1.5 mV
1.5 mV
Current - Supply
4mA
8mA
Current - Output / Channel
30 mA
30 mA
Voltage - Supply Span (Min)
3 V
3 V
Voltage - Supply Span (Max)
36 V
36 V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.173", 4.40mm Width)
14-SOIC (0.173", 4.40mm Width)
Supplier Device Package
8-SOP
14-SOP