☰
BA3474RFV-E2
BA3474RFV-E2
Active
Description:  IC OPAMP GP 4 CIRCUIT 14SSOPB
Manufacturer:  Rohm Semiconductor
History Price: $1.29000
In Stock: 4700
BA3474RFV-E2 vs BA3131FS-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Not For New Designs
Amplifier Type
General Purpose
Audio
Number of Circuits
4
2
Output Type
-
-
Slew Rate
10V/μs
1.2V/μs
Gain Bandwidth Product
4 MHz
2.6 MHz
-3db Bandwidth
-
-
Current - Input Bias
100 nA
50 nA
Voltage - Input Offset
1 mV
500 μV
Current - Supply
8mA
4.9mA
Current - Output / Channel
30 mA
-
Voltage - Supply Span (Min)
3 V
6 V
Voltage - Supply Span (Max)
36 V
16 V
Operating Temperature
-40 ℃ ~ 105 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-LSSOP (0.173", 4.40mm Width)
20-SOP (0.213", 5.40mm Width)
Supplier Device Package
14-SSOP-B
20-SSOP-A