☰
BA4510F-E2
BA4510F-E2
Active
Description:  IC OPAMP GP 2 CIRCUIT 8SOP
Manufacturer:  Rohm Semiconductor
Datasheet:   BA4510F-E2 Datasheet
History Price: $0.92000
In Stock: 41520
BA4510F-E2 vs BA4584RF-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Amplifier Type
General Purpose
General Purpose
Number of Circuits
2
4
Output Type
-
-
Slew Rate
5V/μs
5V/μs
Gain Bandwidth Product
10 MHz
5 MHz
-3db Bandwidth
-
-
Current - Input Bias
80 nA
100 nA
Voltage - Input Offset
1 mV
300 μV
Current - Supply
5mA
11mA
Current - Output / Channel
10 mA
-
Voltage - Supply Span (Min)
2 V
4 V
Voltage - Supply Span (Max)
7 V
19 V
Operating Temperature
-20 ℃ ~ 75 ℃
-40 ℃ ~ 105 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.173", 4.40mm Width)
14-SOIC (0.173", 4.40mm Width)
Supplier Device Package
8-SOP
14-SOP