☰
BA4558FV-E2
BA4558FV-E2
Obsolete
Description:  IC OPAMP GP 2 CIRCUIT 8SSOPB
Manufacturer:  Rohm Semiconductor
Datasheet:   BA4558FV-E2 Datasheet
History Price: Obsolete
In Stock: 23000
BA4558FV-E2 vs BA4564RFV-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Active
Amplifier Type
General Purpose
General Purpose
Number of Circuits
2
4
Output Type
-
-
Slew Rate
1V/μs
4V/μs
Gain Bandwidth Product
2 MHz
4 MHz
-3db Bandwidth
-
-
Current - Input Bias
60 nA
50 nA
Voltage - Input Offset
500 μV
500 μV
Current - Supply
3mA
6mA
Current - Output / Channel
-
-
Voltage - Supply Span (Min)
8 V
8 V
Voltage - Supply Span (Max)
30 V
30 V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 105 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-LSSOP (0.173", 4.40mm Width)
14-LSSOP (0.173", 4.40mm Width)
Supplier Device Package
8-SSOP-B
14-SSOP-B