Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Rohm Semiconductor BA4558RFVT-E2
BA4558RFVT-E2
Active
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC OPAMP GP 2 CIRCUIT 8TSSOP
Manufacturer:
Rohm Semiconductor
Datasheet:
BA4558RFVT-E2 Datasheet
History Price: $0.72000
In Stock: 27760
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BA4558RFVT-E2 vs BA4584FV-E2
Part No
BA4558RFVT-E2
BA4584FV-E2
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Amplifier Type
General Purpose
General Purpose
Number of Circuits
2
4
Output Type
-
-
Slew Rate
1V/μs
5V/μs
Gain Bandwidth Product
2 MHz
5 MHz
-3db Bandwidth
-
-
Current - Input Bias
60 nA
100 nA
Voltage - Input Offset
500 μV
300 μV
Current - Supply
3mA
12mA
Current - Output / Channel
-
50 mA
Voltage - Supply Span (Min)
8 V
4 V
Voltage - Supply Span (Max)
30 V
32 V
Operating Temperature
-40 ℃ ~ 105 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-TSSOP (0.173", 4.40mm Width)
14-LSSOP (0.173", 4.40mm Width)
Supplier Device Package
8-TSSOP-B
14-SSOP-B