☰
BA4560F-E1
BA4560F-E1
Active
Description:  IC OPAMP GP 2 CIRCUIT 8SOP
Manufacturer:  Rohm Semiconductor
Datasheet:   BA4560F-E1 Datasheet
History Price: Active
In Stock: 37680
BA4560F-E1 vs BA4580RFVM-TR
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Amplifier Type
General Purpose
General Purpose
Number of Circuits
2
2
Output Type
-
-
Slew Rate
4V/μs
5V/μs
Gain Bandwidth Product
10 MHz
5 MHz
-3db Bandwidth
-
-
Current - Input Bias
50 nA
100 nA
Voltage - Input Offset
500 μV
300 μV
Current - Supply
-
6mA
Current - Output / Channel
25 mA
50 mA
Voltage - Supply Span (Min)
8 V
4 V
Voltage - Supply Span (Max)
30 V
32 V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 105 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.173", 4.40mm Width)
8-VSSOP, 8-MSOP (0.110", 2.80mm Width)
Supplier Device Package
8-SOP
8-MSOP