☰
BA4560N
BA4560N
Obsolete
Description:  IC OPAMP GP 2 CIRCUIT 8SIP
Manufacturer:  Rohm Semiconductor
Datasheet:   BA4560N Datasheet
History Price: Obsolete
In Stock: 46400
BA4560N vs BA4584FV-E2
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Active
Amplifier Type
General Purpose
General Purpose
Number of Circuits
2
4
Output Type
-
-
Slew Rate
4V/μs
5V/μs
Gain Bandwidth Product
10 MHz
5 MHz
-3db Bandwidth
-
-
Current - Input Bias
50 nA
100 nA
Voltage - Input Offset
500 μV
300 μV
Current - Supply
-
12mA
Current - Output / Channel
25 mA
50 mA
Voltage - Supply Span (Min)
8 V
4 V
Voltage - Supply Span (Max)
30 V
32 V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
8-SIP
14-LSSOP (0.173", 4.40mm Width)
Supplier Device Package
8-SIP
14-SSOP-B