Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Rohm Semiconductor BA4560N
BA4560N
Obsolete
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC OPAMP GP 2 CIRCUIT 8SIP
Manufacturer:
Rohm Semiconductor
Datasheet:
BA4560N Datasheet
History Price: Obsolete
In Stock: 46400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BA4560N vs BA4584RFV-E2
Part No
BA4560N
BA4584RFV-E2
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Active
Amplifier Type
General Purpose
General Purpose
Number of Circuits
2
4
Output Type
-
-
Slew Rate
4V/μs
5V/μs
Gain Bandwidth Product
10 MHz
5 MHz
-3db Bandwidth
-
-
Current - Input Bias
50 nA
100 nA
Voltage - Input Offset
500 μV
300 μV
Current - Supply
-
11mA
Current - Output / Channel
25 mA
-
Voltage - Supply Span (Min)
8 V
4 V
Voltage - Supply Span (Max)
30 V
19 V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 105 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
8-SIP
14-LSSOP (0.173", 4.40mm Width)
Supplier Device Package
8-SIP
14-SSOP-B