Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Rohm Semiconductor BA4560RFVM-TR
BA4560RFVM-TR
Active
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC OPAMP GP 2 CIRCUIT 8MSOP
Manufacturer:
Rohm Semiconductor
Datasheet:
BA4560RFVM-TR Datasheet
History Price: $0.61000
In Stock: 12000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BA4560RFVM-TR vs BA4560F-E1
Part No
BA4560RFVM-TR
BA4560F-E1
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Amplifier Type
General Purpose
General Purpose
Number of Circuits
2
2
Output Type
-
-
Slew Rate
4V/μs
4V/μs
Gain Bandwidth Product
4 MHz
10 MHz
-3db Bandwidth
-
-
Current - Input Bias
50 nA
50 nA
Voltage - Input Offset
500 μV
500 μV
Current - Supply
3mA
-
Current - Output / Channel
25 mA
25 mA
Voltage - Supply Span (Min)
8 V
8 V
Voltage - Supply Span (Max)
30 V
30 V
Operating Temperature
-40 ℃ ~ 105 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-VSSOP, 8-MSOP (0.110", 2.80mm Width)
8-SOIC (0.173", 4.40mm Width)
Supplier Device Package
8-MSOP
8-SOP